Zener Diode 18V 410mW ±5% Surface Mount SOD-123
DIODE ZENER 18V 410MW SOD123
Zener Diodes 18 Volt 0.41W 5% AUTO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52C18-HE3-18-ND | BZT52C18-HE3-18 | BZT52C18-HE3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |