Category: OEM Souring
Win Source Part Number: 1469593-BZT52C16-HE3
Manufacturer: Vishay
Zener Diode 16V 410mW ±5% Surface Mount SOD-123
DIODE ZENER 16V 410MW SOD123
Zener Diodes 16 Volt 0.41W 5% AUTO
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1469593-BZT52C16-HE3-18 | BZT52C16-HE3-18-ND | BZT52C16-HE3-18 | BZT52C16-HE3-18 |
| Product Name | OEM Souring | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Removed; Obsolete | |||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 |