Vishay Precision Group Diodes - Zener - Single - BZT52C15-E3-08 BZT52C15-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 86415-BZT52C15-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 11 Ohm Family Name: BZT52C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Alternative Parts (Cross-Reference): BZT52C15-HE3-18; BZT52C15-HE3-08; BZT52-C15-AU T/R7; MMSZ5245B-T1; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 86415-BZT52C15-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 11 Ohm Family Name: BZT52C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Alternative Parts (Cross-Reference): BZT52C15-HE3-18; BZT52C15-HE3-08; BZT52-C15-AU T/R7; MMSZ5245B-T1; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C15-E3-08 - 86415-BZT52C15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C15-E3-08
86415-BZT52C15-E3-08
Diodes - Zener - Single - BZT52C15-E3-08 86415-BZT52C15-E3-08
Manufacturer: Vishay Win Source Part Number: 86415-BZT52C15-E3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 11 Ohm Family Name: BZT52C15 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Alternative Parts (Cross-Reference): BZT52C15-HE3-18; BZT52C15-HE3-08; BZT52-C15-AU T/R7; MMSZ5245B-T1; ECCN: EAR99 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 86415-BZT52C15-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 11 Ohm
Family Name: BZT52C15
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Alternative Parts (Cross-Reference): BZT52C15-HE3-18; BZT52C15-HE3-08; BZT52-C15-AU T/R7; MMSZ5245B-T1;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
15V 0.5W Zener Diode - 287-BZT52C15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
287-BZT52C15-E3-08
15V 0.5W Zener Diode 287-BZT52C15-E3-08
Zener Diode, 15V V(Z), 6.12%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 6.12%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C15-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15-E3-08GICT-ND
Single Zener Diodes BZT52C15-E3-08GICT-ND
Zener Diode 15V 410mW ±5% Surface Mount SOD-123

Zener Diode 15V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C15-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15-E3-08GIDKR-ND
Single Zener Diodes BZT52C15-E3-08GIDKR-ND
Zener Diode 15V 410mW ±5% Surface Mount SOD-123

Zener Diode 15V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C15-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C15-E3-08GITR-ND
Single Zener Diodes BZT52C15-E3-08GITR-ND
Zener Diode 15V 410mW ±5% Surface Mount SOD-123

Zener Diode 15V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 1808613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808613P
Zener Diodes 1808613P
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1808227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808227
Zener Diodes 1808227
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diodes - 1808613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808613
Zener Diodes 1808613
ZENER DIODE SOD123-E3

ZENER DIODE SOD123-E3

Supplier's Site
Zener Diode, 0.5W, 15V, Sod-123; Zener Voltage Nom Vishay - 83X7061 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 15V, Sod-123; Zener Voltage Nom Vishay
83X7061
Zener Diode, 0.5W, 15V, Sod-123; Zener Voltage Nom Vishay 83X7061
ZENER DIODE, 0.5W, 15V, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52 Series RoHS Compliant: Yes

ZENER DIODE, 0.5W, 15V, SOD-123; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C15-E3-08
Zener Diodes BZT52C15-E3-08
Zener Diodes 15 Volt 0.41W 5%

Zener Diodes 15 Volt 0.41W 5%

Buy Now Datasheet
Single Zener Diodes - BZT52C15-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C15-E3-08
Single Zener Diodes BZT52C15-E3-08
DIODE ZENER 15V 410MW SOD123

DIODE ZENER 15V 410MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C15-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C15-E3-08
DIODE ZENER 15V 410MW SOD123

DIODE ZENER 15V 410MW SOD123

Supplier's Site
Diode Zener Single 15V 6% 500mW 2-Pin SOD-123 T/R - 884-BZT52C15-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 15V 6% 500mW 2-Pin SOD-123 T/R
884-BZT52C15-E3-08
Diode Zener Single 15V 6% 500mW 2-Pin SOD-123 T/R 884-BZT52C15-E3-08
Diode Zener Single 15V 6% 500mW 2-Pin SOD-123 T/R

Diode Zener Single 15V 6% 500mW 2-Pin SOD-123 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 86415-BZT52C15-E3-08 287-BZT52C15-E3-08 BZT52C15-E3-08GICT-ND 1808613P 83X7061 BZT52C15-E3-08 BZT52C15-E3-08 BZT52C15-E3-08 884-BZT52C15-E3-08
Product Name Diodes - Zener - Single - BZT52C15-E3-08 15V 0.5W Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 0.5W, 15V, Sod-123; Zener Voltage Nom Vishay Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 15V 6% 500mW 2-Pin SOD-123 T/R
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 11 ohms 11 ohms 30 ohms 30 ohms
PD 410 milliwatts 500 milliwatts 500 milliwatts 410 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B3V9J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7513714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details