Vishay Precision Group Diodes - Zener - Single - BZT52C12-HE3-08 BZT52C12-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 913911-BZT52C12-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C12 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C12-HE3-08GICT, BZT52C12-HE3-08GITR, BZT52C12-HE3-08-ND, BZT52C12-HE3-08GIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913911-BZT52C12-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C12 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C12-HE3-08GICT, BZT52C12-HE3-08GITR, BZT52C12-HE3-08-ND, BZT52C12-HE3-08GIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52C12-HE3-08 - 913911-BZT52C12-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C12-HE3-08
913911-BZT52C12-HE3-08
Diodes - Zener - Single - BZT52C12-HE3-08 913911-BZT52C12-HE3-08
Manufacturer: Vishay Win Source Part Number: 913911-BZT52C12-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 12 V 410 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52C12 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52C12-HE3-08GICT, BZT52C12-HE3-08GITR, BZT52C12-HE3-08-ND, BZT52C12-HE3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 913911-BZT52C12-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 12 V 410 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52C12
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52C12-HE3-08GICT, BZT52C12-HE3-08GITR, BZT52C12-HE3-08-ND, BZT52C12-HE3-08GIDKR

Buy Now Datasheet
12V 0.5W Zener Diode - 2086-BZT52C12-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.5W Zener Diode
2086-BZT52C12-HE3-08
12V 0.5W Zener Diode 2086-BZT52C12-HE3-08
Zener Diode, 12V V(Z), 5.39%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C12-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C12-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5.39%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52C12-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52C12-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52C12-HE3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-HE3-08GIDKR-ND
Single Zener Diodes BZT52C12-HE3-08GIDKR-ND
Zener Diode 12V 410mW ±5% Surface Mount SOD-123

Zener Diode 12V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C12-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-HE3-08GICT-ND
Single Zener Diodes BZT52C12-HE3-08GICT-ND
Zener Diode 12V 410mW ±5% Surface Mount SOD-123

Zener Diode 12V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52C12-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C12-HE3-08GITR-ND
Single Zener Diodes BZT52C12-HE3-08GITR-ND
Zener Diode 12V 410mW ±5% Surface Mount SOD-123

Zener Diode 12V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C12-HE3-08
Zener Diodes BZT52C12-HE3-08
Zener Diodes 12 Volt 0.41W 5%

Zener Diodes 12 Volt 0.41W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C12-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C12-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52C12-HE3-08
DIODE ZENER 12V 410MW SOD123

DIODE ZENER 12V 410MW SOD123

Supplier's Site
Single Zener Diodes - BZT52C12-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52C12-HE3-08
Single Zener Diodes BZT52C12-HE3-08
DIODE ZENER 12V 410MW SOD123

DIODE ZENER 12V 410MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 913911-BZT52C12-HE3-08 2086-BZT52C12-HE3-08 BZT52C12-HE3-08GIDKR-ND BZT52C12-HE3-08 BZT52C12-HE3-08 BZT52C12-HE3-08
Product Name Diodes - Zener - Single - BZT52C12-HE3-08 12V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data