Vishay Precision Group Single Zener Diodes BZT52B7V5-G3-08

Description
Zener Diode 7.5V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 7.5V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT52B7V5-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B7V5-G3-08-ND
Single Zener Diodes BZT52B7V5-G3-08-ND
Zener Diode 7.5V 410mW ±2% Surface Mount SOD-123

Zener Diode 7.5V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
7.5V 0.5W Zener Diode - 287-BZT52B7V5-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 0.5W Zener Diode
287-BZT52B7V5-G3-08
7.5V 0.5W Zener Diode 287-BZT52B7V5-G3-08
Zener Diode, 7.5V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52B7V5-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B7V5-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 2%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52B7V5-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B7V5-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050286-BZT52B7V5-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050286-BZT52B7V5-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050286-BZT52B7V5-G3-08
Win Source Part Number: 1050286-BZT52B7V5-G3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52-G Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 5 V Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 4 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): TZMB7V5-GS08; BZT55B7V5-GS08; BZT52B6V8-E3-08; DDZ7V5B-7; DDZ6V8B-7; DDZ6V8C-7; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZT52B7V5

Win Source Part Number: 1050286-BZT52B7V5-G3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52-G
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): TZMB7V5-GS08; BZT55B7V5-GS08; BZT52B6V8-E3-08; DDZ7V5B-7; DDZ6V8B-7; DDZ6V8C-7;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZT52B7V5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B7V5-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B7V5-G3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B7V5-G3-08
DIODE ZENER 7.5V 410MW SOD123

DIODE ZENER 7.5V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B7V5-G3-08
Zener Diodes BZT52B7V5-G3-08
Zener Diodes 7.5 Volt 0.5W 2%

Zener Diodes 7.5 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52B7V5-G3-08-ND 287-BZT52B7V5-G3-08 1050286-BZT52B7V5-G3-08 BZT52B7V5-G3-08 BZT52B7V5-G3-08
Product Name Single Zener Diodes 7.5V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data