Vishay Precision Group Single Zener Diodes BZT52B68-E3-08

Description
DIODE ZENER 68V 410MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 68V 410MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT52B68-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B68-E3-08CT-ND
Single Zener Diodes 112-BZT52B68-E3-08CT-ND
DIODE ZENER 68V 410MW SOD123

DIODE ZENER 68V 410MW SOD123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B68-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B68-E3-08DKR-ND
Single Zener Diodes 112-BZT52B68-E3-08DKR-ND
DIODE ZENER 68V 410MW SOD123

DIODE ZENER 68V 410MW SOD123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B68-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B68-E3-08TR-ND
Single Zener Diodes 112-BZT52B68-E3-08TR-ND
Zener Diode 68V 410mW ±2% Surface Mount SOD-123

Zener Diode 68V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
68V 0.5W Zener Diode - 287-BZT52B68-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 0.5W Zener Diode
287-BZT52B68-E3-08
68V 0.5W Zener Diode 287-BZT52B68-E3-08
Zener Diode, 68V V(Z), 2.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B68-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B68-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 68V V(Z), 2.06%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B68-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B68-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52B68-E3-08 - 1025939-BZT52B68-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B68-E3-08
1025939-BZT52B68-E3-08
Diodes - Zener - Single - BZT52B68-E3-08 1025939-BZT52B68-E3-08
Manufacturer: Vishay Win Source Part Number: 1025939-BZT52B68-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025939-BZT52B68-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B68-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B68-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B68-E3-08
DIODE ZENER 68V 410MW SOD123

DIODE ZENER 68V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B68-E3-08
Zener Diodes BZT52B68-E3-08
Zener Diodes 68 Volt 0.5W 2%

Zener Diodes 68 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT52B68-E3-08CT-ND 287-BZT52B68-E3-08 1025939-BZT52B68-E3-08 BZT52B68-E3-08 BZT52B68-E3-08
Product Name Single Zener Diodes 68V 0.5W Zener Diode Diodes - Zener - Single - BZT52B68-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS
VZ 68 volts 68 volts 68 volts
Unlock Full Specs
to access all available technical data