Vishay Precision Group 62V 0.5W Zener Diode BZT52B62-E3-08

Description
Zener Diode, 62V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B62-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B62-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 62V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B62-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B62-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 0.5W Zener Diode - 287-BZT52B62-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 0.5W Zener Diode
287-BZT52B62-E3-08
62V 0.5W Zener Diode 287-BZT52B62-E3-08
Zener Diode, 62V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B62-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B62-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 62V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B62-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B62-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050282-BZT52B62-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050282-BZT52B62-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050282-BZT52B62-E3-08
Win Source Part Number: 1050282-BZT52B62-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 150 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B56-E3-08; BZT52B68-E3-08; TZMB15-GS08; MMSZ5246B; MMSZ5243B-7-F; MM3Z20VST1G; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZT52B62

Win Source Part Number: 1050282-BZT52B62-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 150 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52B56-E3-08; BZT52B68-E3-08; TZMB15-GS08; MMSZ5246B; MMSZ5243B-7-F; MM3Z20VST1G;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZT52B62

Buy Now Datasheet
Single Zener Diodes - BZT52B62-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B62-E3-08-ND
Single Zener Diodes BZT52B62-E3-08-ND
Zener Diode 62V 410mW ±2% Surface Mount SOD-123

Zener Diode 62V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B62-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B62-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B62-E3-08
DIODE ZENER 62V 410MW SOD123

DIODE ZENER 62V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B62-E3-08
Zener Diodes BZT52B62-E3-08
Zener Diodes 62 Volt 0.5W 2%

Zener Diodes 62 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B62-E3-08 1050282-BZT52B62-E3-08 BZT52B62-E3-08-ND BZT52B62-E3-08 BZT52B62-E3-08
Product Name 62V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 62 volts 62 volts 62 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data