Vishay Intertechnology, Inc. 5.6V 500mW Zener Diode BZT52B5V6-V-GS18

Description
Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B5V6-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B5V6-V-GS18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B5V6-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B5V6-V-GS18 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 500mW Zener Diode
295-BZT52B5V6-V-GS18
5.6V 500mW Zener Diode 295-BZT52B5V6-V-GS18
Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B5V6-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B5V6-V-GS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B5V6-V-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B5V6-V-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZT52B5V6-V-GS18 - 1050280-BZT52B5V6-V-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B5V6-V-GS18
1050280-BZT52B5V6-V-GS18
Diodes - Zener - Single - BZT52B5V6-V-GS18 1050280-BZT52B5V6-V-GS18
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050280-BZT52B5V6-V- GS18 Contact Plating: Tin Impedance: 40 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 5.6 V ESD Protection: No Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZT52B5V6-V-GS18BZT5 2B5V6VGS18; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Zener Current: 59 mA Max Power Dissipation: 500 mW Test Current: 5 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050280-BZT52B5V6-V-GS18
Contact Plating: Tin
Impedance: 40 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 5.6 V
ESD Protection: No
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): BZT52B5V6-V-GS18BZT52B5V6VGS18;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 59 mA
Max Power Dissipation: 500 mW
Test Current: 5 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZT52B5V6-V-GS18 1050280-BZT52B5V6-V-GS18
Product Name 5.6V 500mW Zener Diode Diodes - Zener - Single - BZT52B5V6-V-GS18
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data