Vishay Intertechnology, Inc. 5.6V 0.5W Zener Diode BZT52B5V6-E3-08

Description
Zener Diode, 5.6V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.6V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 0.5W Zener Diode - 287-BZT52B5V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.5W Zener Diode
287-BZT52B5V6-E3-08
5.6V 0.5W Zener Diode 287-BZT52B5V6-E3-08
Zener Diode, 5.6V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52B5V6-E3-08 - 913906-BZT52B5V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B5V6-E3-08
913906-BZT52B5V6-E3-08
Diodes - Zener - Single - BZT52B5V6-E3-08 913906-BZT52B5V6-E3-08
Manufacturer: Vishay Win Source Part Number: 913906-BZT52B5V6-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.6 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B5V6 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZT52B5V6-E3-08C T, BZT52B5V6-E3-08GICT, BZT52B5V6-E3-08-ND, 112-BZT52B5V6-E3-08T R, BZT52B5V6-E3-08GITR- ND, BZT52B5V6-E3-08GICT- ND, 112-BZT52B5V6-E3-08D KR, BZT52B5V6-E3-08GITR

Manufacturer: Vishay
Win Source Part Number: 913906-BZT52B5V6-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.6 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B5V6
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZT52B5V6-E3-08CT, BZT52B5V6-E3-08GICT, BZT52B5V6-E3-08-ND, 112-BZT52B5V6-E3-08TR, BZT52B5V6-E3-08GITR-ND, BZT52B5V6-E3-08GICT-ND, 112-BZT52B5V6-E3-08DKR, BZT52B5V6-E3-08GITR

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B5V6-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B5V6-E3-08TR-ND
Single Zener Diodes 112-BZT52B5V6-E3-08TR-ND
Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B5V6-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B5V6-E3-08DKR-ND
Single Zener Diodes 112-BZT52B5V6-E3-08DKR-ND
Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B5V6-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B5V6-E3-08CT-ND
Single Zener Diodes 112-BZT52B5V6-E3-08CT-ND
Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.6V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B5V6-E3-08
Zener Diodes BZT52B5V6-E3-08
Zener Diodes 5.6 Volt 0.5W 2%

Zener Diodes 5.6 Volt 0.5W 2%

Buy Now Datasheet
Single Zener Diodes - BZT52B5V6-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52B5V6-E3-08
Single Zener Diodes BZT52B5V6-E3-08
DIODE ZENER 5.6V 410MW SOD123

DIODE ZENER 5.6V 410MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B5V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B5V6-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B5V6-E3-08
DIODE ZENER 5.6V 410MW SOD123

DIODE ZENER 5.6V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B5V6-E3-08 913906-BZT52B5V6-E3-08 112-BZT52B5V6-E3-08TR-ND BZT52B5V6-E3-08 BZT52B5V6-E3-08 BZT52B5V6-E3-08
Product Name 5.6V 0.5W Zener Diode Diodes - Zener - Single - BZT52B5V6-E3-08 Single Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 10 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4481 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details