Vishay Precision Group Diodes - Zener - Single - BZT52B5V1-E3-08 BZT52B5V1-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1025935-BZT52B5V1-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025935-BZT52B5V1-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B5V1-E3-08 - 1025935-BZT52B5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B5V1-E3-08
1025935-BZT52B5V1-E3-08
Diodes - Zener - Single - BZT52B5V1-E3-08 1025935-BZT52B5V1-E3-08
Manufacturer: Vishay Win Source Part Number: 1025935-BZT52B5V1-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 800mV Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025935-BZT52B5V1-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 800mV
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-BZT52B5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-BZT52B5V1-E3-08
5.1V 0.5W Zener Diode 287-BZT52B5V1-E3-08
Zener Diode, 5.1V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B5V1-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B5V1-E3-08GITR-ND
Single Zener Diodes BZT52B5V1-E3-08GITR-ND
Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B5V1-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B5V1-E3-08GIDKR-ND
Single Zener Diodes BZT52B5V1-E3-08GIDKR-ND
Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B5V1-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B5V1-E3-08GICT-ND
Single Zener Diodes BZT52B5V1-E3-08GICT-ND
Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Zener Diodes - 9030732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9030732
Zener Diodes 9030732
Zener Diode 5.1V 2% 500mW SOD-123

Zener Diode 5.1V 2% 500mW SOD-123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52B5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B5V1-E3-08
DIODE ZENER 5.1V 410MW SOD123

DIODE ZENER 5.1V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B5V1-E3-08
Zener Diodes BZT52B5V1-E3-08
Zener Diodes 5.1 Volt 0.5W 2%

Zener Diodes 5.1 Volt 0.5W 2%

Buy Now Datasheet
Single Zener Diodes - BZT52B5V1-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52B5V1-E3-08
Single Zener Diodes BZT52B5V1-E3-08
DIODE ZENER 5.1V 410MW SOD123

DIODE ZENER 5.1V 410MW SOD123

Supplier's Site Datasheet
Zener Diode, 0.41W, 5.1V, Sod-123; Zener Voltage Vz Typ Vishay - 06AC5882 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.41W, 5.1V, Sod-123; Zener Voltage Vz Typ Vishay
06AC5882
Zener Diode, 0.41W, 5.1V, Sod-123; Zener Voltage Vz Typ Vishay 06AC5882
ZENER DIODE, 0.41W, 5.1V, SOD-123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.41W, 5.1V, SOD-123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:410mW; Diode Case Style:SOD-123; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZT52 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1025935-BZT52B5V1-E3-08 287-BZT52B5V1-E3-08 BZT52B5V1-E3-08GITR-ND 9030732 BZT52B5V1-E3-08 BZT52B5V1-E3-08 BZT52B5V1-E3-08 06AC5882
Product Name Diodes - Zener - Single - BZT52B5V1-E3-08 5.1V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 0.41W, 5.1V, Sod-123; Zener Voltage Vz Typ Vishay
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 30 ohms 30 ohms 60 ohms 60 ohms
PD 410 milliwatts 410 milliwatts 410 milliwatts
Unlock Full Specs
to access all available technical data