Zener Diode 56V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 56V 410MW SOD123
Zener Diodes 56 Volt 0.5W 2% AUTO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52B56-HE3-08-ND | BZT52B56-HE3-08 | BZT52B56-HE3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |