Vishay Precision Group 4.3V 0.5W Zener Diode BZT52B4V3-E3-08

Description
Zener Diode, 4.3V V(Z), 2.09%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B4V3-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.3V V(Z), 2.09%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B4V3-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 0.5W Zener Diode - 287-BZT52B4V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.5W Zener Diode
287-BZT52B4V3-E3-08
4.3V 0.5W Zener Diode 287-BZT52B4V3-E3-08
Zener Diode, 4.3V V(Z), 2.09%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B4V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 2.09%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B4V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT52B4V3-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B4V3-E3-08TR-ND
Single Zener Diodes 112-BZT52B4V3-E3-08TR-ND
Zener Diode 4.3V 410mW ±2% Surface Mount SOD-123

Zener Diode 4.3V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B4V3-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B4V3-E3-08DKR-ND
Single Zener Diodes 112-BZT52B4V3-E3-08DKR-ND
Zener Diode 4.3V 410mW ±2% Surface Mount SOD-123

Zener Diode 4.3V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B4V3-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B4V3-E3-08CT-ND
Single Zener Diodes 112-BZT52B4V3-E3-08CT-ND
Zener Diode 4.3V 410mW ±2% Surface Mount SOD-123

Zener Diode 4.3V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050279-BZT52B4V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050279-BZT52B4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050279-BZT52B4V3-E3-08
Win Source Part Number: 1050279-BZT52B4V3-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B3V6-E3-08; BZT52B3V3-E3-08; BZT52B3V3-HE3-08; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B4V3-E3-08-ND,1 12-BZT52B4V3-E3-08CT ,BZT52B4V3-E3-08GICT ,BZT52B4V3-E3-08GICT -ND,112-BZT52B4V3-E3 -08DKR,BZT52B4V3-E3- 08GITR,BZT52B4V3-E3- 08GITR-ND,112-BZT52B 4V3-E3-08TR Base Product Number: BZT52B4V3

Win Source Part Number: 1050279-BZT52B4V3-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52B3V6-E3-08; BZT52B3V3-E3-08; BZT52B3V3-HE3-08;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT52B4V3-E3-08-ND,112-BZT52B4V3-E3-08CT,BZT52B4V3-E3-08GICT,BZT52B4V3-E3-08GICT-ND,112-BZT52B4V3-E3-08DKR,BZT52B4V3-E3-08GITR,BZT52B4V3-E3-08GITR-ND,112-BZT52B4V3-E3-08TR
Base Product Number: BZT52B4V3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B4V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B4V3-E3-08
DIODE ZENER 4.3V 410MW SOD123

DIODE ZENER 4.3V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B4V3-E3-08 112-BZT52B4V3-E3-08TR-ND 1050279-BZT52B4V3-E3-08 BZT52B4V3-E3-08
Product Name 4.3V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 80 ohms 80 ohms 90 ohms
Unlock Full Specs
to access all available technical data