Vishay Precision Group Diodes - Zener - Single - BZT52B47-E3-08 BZT52B47-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 853067-BZT52B47-E3-0 8 Features: Zener Diode 47 V 410 mW Package: Reel - TR Family Name: BZT52B47 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 853067-BZT52B47-E3-0 8 Features: Zener Diode 47 V 410 mW Package: Reel - TR Family Name: BZT52B47 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B47-E3-08 - 853067-BZT52B47-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B47-E3-08
853067-BZT52B47-E3-08
Diodes - Zener - Single - BZT52B47-E3-08 853067-BZT52B47-E3-08
Manufacturer: Vishay Win Source Part Number: 853067-BZT52B47-E3-0 8 Features: Zener Diode 47 V 410 mW Package: Reel - TR Family Name: BZT52B47 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 853067-BZT52B47-E3-08
Features: Zener Diode 47 V 410 mW
Package: Reel - TR
Family Name: BZT52B47
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
47V 0.5W Zener Diode - 287-BZT52B47-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 0.5W Zener Diode
287-BZT52B47-E3-08
47V 0.5W Zener Diode 287-BZT52B47-E3-08
Zener Diode, 47V V(Z), 1.91%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B47-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B47-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 47V V(Z), 1.91%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B47-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B47-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT52B47-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B47-E3-08TR-ND
Single Zener Diodes 112-BZT52B47-E3-08TR-ND
Zener Diode 47V 410mW ±2% Surface Mount SOD-123

Zener Diode 47V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B47-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B47-E3-08CT-ND
Single Zener Diodes 112-BZT52B47-E3-08CT-ND
DIODE ZENER 47V 410MW SOD123

DIODE ZENER 47V 410MW SOD123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B47-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B47-E3-08DKR-ND
Single Zener Diodes 112-BZT52B47-E3-08DKR-ND
DIODE ZENER 47V 410MW SOD123

DIODE ZENER 47V 410MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B47-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B47-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B47-E3-08
DIODE ZENER 47V 410MW SOD123

DIODE ZENER 47V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B47-E3-08
Zener Diodes BZT52B47-E3-08
Zener Diodes 47 Volt 0.5W 2%

Zener Diodes 47 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 853067-BZT52B47-E3-08 287-BZT52B47-E3-08 112-BZT52B47-E3-08TR-ND BZT52B47-E3-08 BZT52B47-E3-08
Product Name Diodes - Zener - Single - BZT52B47-E3-08 47V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123; SOD-123
RoHS Compliant RoHS
VZ 47 volts 47 volts
ZZT 70 ohms 97 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4747A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1827314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X3-dfn0603
Pin Count 2
RoHS Compliant RoHS
View Details