Vishay Precision Group Single Zener Diodes BZT52B3V0-E3-08

Description
Zener Diode 3V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 3V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT52B3V0-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B3V0-E3-08TR-ND
Single Zener Diodes 112-BZT52B3V0-E3-08TR-ND
Zener Diode 3V 410mW ±2% Surface Mount SOD-123

Zener Diode 3V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B3V0-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B3V0-E3-08CT-ND
Single Zener Diodes 112-BZT52B3V0-E3-08CT-ND
DIODE ZENER 3V 410MW SOD123

DIODE ZENER 3V 410MW SOD123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B3V0-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B3V0-E3-08DKR-ND
Single Zener Diodes 112-BZT52B3V0-E3-08DKR-ND
DIODE ZENER 3V 410MW SOD123

DIODE ZENER 3V 410MW SOD123

Buy Now Datasheet
Diodes - Zener - Single - BZT52B3V0-E3-08 - 805482-BZT52B3V0-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B3V0-E3-08
805482-BZT52B3V0-E3-08
Diodes - Zener - Single - BZT52B3V0-E3-08 805482-BZT52B3V0-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805482-BZT52B3V0-E3- 08 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 3V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 80 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 805482-BZT52B3V0-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 410mW
Voltage - Zener (Nom) (Vz): 3V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)

Buy Now
3V 0.5W Zener Diode - 287-BZT52B3V0-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.5W Zener Diode
287-BZT52B3V0-E3-08
3V 0.5W Zener Diode 287-BZT52B3V0-E3-08
Zener Diode, 3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V0-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B3V0-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B3V0-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B3V0-E3-08
Zener Diodes BZT52B3V0-E3-08
Zener Diodes 3.0 Volt 0.5W 2%

Zener Diodes 3.0 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B3V0-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B3V0-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B3V0-E3-08
DIODE ZENER 3V 410MW SOD123

DIODE ZENER 3V 410MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT52B3V0-E3-08TR-ND 805482-BZT52B3V0-E3-08 287-BZT52B3V0-E3-08 BZT52B3V0-E3-08 BZT52B3V0-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52B3V0-E3-08 3V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VZ 3 volts 3 volts 3 volts
ZZT 80 ohms 80 ohms 95 ohms
Package Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data