Vishay Precision Group 36V 0.5W Zener Diode BZT52B36-E3-08

Description
Zener Diode, 36V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B36-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B36-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 0.5W Zener Diode - 2086-BZT52B36-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.5W Zener Diode
2086-BZT52B36-E3-08
36V 0.5W Zener Diode 2086-BZT52B36-E3-08
Zener Diode, 36V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B36-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 1.94%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B36-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B36-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B36-E3-08-ND
Single Zener Diodes BZT52B36-E3-08-ND
Zener Diode 36V 410mW ±2% Surface Mount SOD-123

Zener Diode 36V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 963246-BZT52B36-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
963246-BZT52B36-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 963246-BZT52B36-E3-08
Win Source Part Number: 963246-BZT52B36-E3-0 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 27 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 40 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B33-E3-08; BZT52B33-HE3-08; TZMB36-GS08; DDZ36-7; DDZ43-7; DDZ26-7; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZT52B36

Win Source Part Number: 963246-BZT52B36-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 27 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 40 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52B33-E3-08; BZT52B33-HE3-08; TZMB36-GS08; DDZ36-7; DDZ43-7; DDZ26-7;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZT52B36

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B36-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B36-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B36-E3-08
DIODE ZENER 36V 410MW SOD123

DIODE ZENER 36V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B36-E3-08
Zener Diodes BZT52B36-E3-08
Zener Diodes 36 Volt 0.5W 2%

Zener Diodes 36 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-BZT52B36-E3-08 BZT52B36-E3-08-ND 963246-BZT52B36-E3-08 BZT52B36-E3-08 BZT52B36-E3-08
Product Name 36V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 36 volts 36 volts 36 volts
ZZT 40 ohms 40 ohms 87 ohms
Unlock Full Specs
to access all available technical data