Vishay Precision Group Single Zener Diodes BZT52B33-HE3-08

Description
Zener Diode 33V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 33V 410mW ±2% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT52B33-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B33-HE3-08CT-ND
Single Zener Diodes 112-BZT52B33-HE3-08CT-ND
Zener Diode 33V 410mW ±2% Surface Mount SOD-123

Zener Diode 33V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B33-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B33-HE3-08TR-ND
Single Zener Diodes 112-BZT52B33-HE3-08TR-ND
Zener Diode 33V 410mW ±2% Surface Mount SOD-123

Zener Diode 33V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52B33-HE3-08 - 865187-BZT52B33-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B33-HE3-08
865187-BZT52B33-HE3-08
Diodes - Zener - Single - BZT52B33-HE3-08 865187-BZT52B33-HE3-08
Manufacturer: Vishay Win Source Part Number: 865187-BZT52B33-HE3- 08 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 33 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B33 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52B33-HE3-08GICT- ND, 112-BZT52B33-HE3-08T R, BZT52B33-HE3-08GITR- ND, BZT52B33-HE3-08GICT, 112-BZT52B33-HE3-08C T, BZT52B33-HE3-08-ND, 112-BZT52B33-HE3-08D KR, BZT52B33-HE3-08GITR

Manufacturer: Vishay
Win Source Part Number: 865187-BZT52B33-HE3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 33 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B33
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52B33-HE3-08GICT-ND, 112-BZT52B33-HE3-08TR, BZT52B33-HE3-08GITR-ND, BZT52B33-HE3-08GICT, 112-BZT52B33-HE3-08CT, BZT52B33-HE3-08-ND, 112-BZT52B33-HE3-08DKR, BZT52B33-HE3-08GITR

Buy Now Datasheet
33V 0.5W Zener Diode - 2086-BZT52B33-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.5W Zener Diode
2086-BZT52B33-HE3-08
33V 0.5W Zener Diode 2086-BZT52B33-HE3-08
Zener Diode, 33V V(Z), 2.12%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B33-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B33-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 2.12%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B33-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B33-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B33-HE3-08
Zener Diodes BZT52B33-HE3-08
Zener Diodes 33 Volt 0.5W 2% AUTO

Zener Diodes 33 Volt 0.5W 2% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B33-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B33-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B33-HE3-08
DIODE ZENER 33V 410MW SOD123

DIODE ZENER 33V 410MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT52B33-HE3-08CT-ND 865187-BZT52B33-HE3-08 2086-BZT52B33-HE3-08 BZT52B33-HE3-08 BZT52B33-HE3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZT52B33-HE3-08 33V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 33 volts 33 volts
Unlock Full Specs
to access all available technical data