Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BZT52B2V7-V-GS18 BZT52B2V7-V-GS18

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050271-BZT52B2V7-V- GS18 Impedance: 83 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 2.7 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Zener Current: 134 mA Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050271-BZT52B2V7-V- GS18 Impedance: 83 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 2.7 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Zener Current: 134 mA Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BZT52B2V7-V-GS18 - 1050271-BZT52B2V7-V-GS18 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BZT52B2V7-V-GS18
1050271-BZT52B2V7-V-GS18
OEM Parts - OEM Parts (A - B) - BZT52B2V7-V-GS18 1050271-BZT52B2V7-V-GS18
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050271-BZT52B2V7-V- GS18 Impedance: 83 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 2.7 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 100 nA Zener Current: 134 mA Max Power Dissipation: 500 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050271-BZT52B2V7-V-GS18
Impedance: 83 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 2.7 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 100 nA
Zener Current: 134 mA
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1050271-BZT52B2V7-V-GS18
Product Name OEM Parts - OEM Parts (A - B) - BZT52B2V7-V-GS18
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data