Vishay Precision Group Diodes - Zener - Single - BZT52B24-E3-08 BZT52B24-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 913899-BZT52B24-E3-0 8 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B24 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52B24-E3-08GICT, BZT52B24-E3-08GITR-N D, 112-BZT52B24-E3-08CT , BZT52B24-E3-08GICT-N D, 112-BZT52B24-E3-08TR , BZT52B24-E3-08GITR, 112-BZT52B24-E3-08DK R, BZT52B24-E3-08-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913899-BZT52B24-E3-0 8 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B24 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52B24-E3-08GICT, BZT52B24-E3-08GITR-N D, 112-BZT52B24-E3-08CT , BZT52B24-E3-08GICT-N D, 112-BZT52B24-E3-08TR , BZT52B24-E3-08GITR, 112-BZT52B24-E3-08DK R, BZT52B24-E3-08-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B24-E3-08 - 913899-BZT52B24-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B24-E3-08
913899-BZT52B24-E3-08
Diodes - Zener - Single - BZT52B24-E3-08 913899-BZT52B24-E3-08
Manufacturer: Vishay Win Source Part Number: 913899-BZT52B24-E3-0 8 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B24 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52B24-E3-08GICT, BZT52B24-E3-08GITR-N D, 112-BZT52B24-E3-08CT , BZT52B24-E3-08GICT-N D, 112-BZT52B24-E3-08TR , BZT52B24-E3-08GITR, 112-BZT52B24-E3-08DK R, BZT52B24-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 913899-BZT52B24-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 24 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B24
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52B24-E3-08GICT, BZT52B24-E3-08GITR-ND, 112-BZT52B24-E3-08CT, BZT52B24-E3-08GICT-ND, 112-BZT52B24-E3-08TR, BZT52B24-E3-08GITR, 112-BZT52B24-E3-08DKR, BZT52B24-E3-08-ND

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B24-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B24-E3-08TR-ND
Single Zener Diodes 112-BZT52B24-E3-08TR-ND
Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B24-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B24-E3-08DKR-ND
Single Zener Diodes 112-BZT52B24-E3-08DKR-ND
Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B24-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B24-E3-08CT-ND
Single Zener Diodes 112-BZT52B24-E3-08CT-ND
Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Zener Diode 24V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
24V 0.5W Zener Diode - 287-BZT52B24-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.5W Zener Diode
287-BZT52B24-E3-08
24V 0.5W Zener Diode 287-BZT52B24-E3-08
Zener Diode, 24V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B24-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B24-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 2.08%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B24-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B24-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B24-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B24-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B24-E3-08
DIODE ZENER 24V 410MW SOD123

DIODE ZENER 24V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 913899-BZT52B24-E3-08 112-BZT52B24-E3-08TR-ND 287-BZT52B24-E3-08 BZT52B24-E3-08
Product Name Diodes - Zener - Single - BZT52B24-E3-08 Single Zener Diodes 24V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 24 volts 24 volts
Unlock Full Specs
to access all available technical data