Manufacturer: Vishay
Win Source Part Number: 106184-BZT52B22-E3-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Zener Diode 22V 410mW ±2% Surface Mount SOD-123
Diode Zener Single 22V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B22-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B22-E3-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 22V 410MW SOD123
Zener Diodes 22 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 106184-BZT52B22-E3-18 | BZT52B22-E3-18-ND | 287-BZT52B22-E3-18 | BZT52B22-E3-18 | BZT52B22-E3-18 |
| Product Name | Diodes - Zener - Single - BZT52B22-E3-18 | Single Zener Diodes | 22V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 | Tape and Reel | SOD-123; SOD-123 | ||
| VZ | 22 volts | 22 volts | 22 volts | ||
| ZZT | 25 ohms | 25 ohms | 55 ohms |