Vishay Intertechnology, Inc. Diodes - Zener - Single - BZT52B20-V-GS08 BZT52B20-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050267-BZT52B20-V-G S08 Impedance: 50 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 20 V Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZT52B20-V-GS08BZT52 B20VGS08; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Zener Current: 17 mA Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050267-BZT52B20-V-G S08 Impedance: 50 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 20 V Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZT52B20-V-GS08BZT52 B20VGS08; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Zener Current: 17 mA Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B20-V-GS08 - 1050267-BZT52B20-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B20-V-GS08
1050267-BZT52B20-V-GS08
Diodes - Zener - Single - BZT52B20-V-GS08 1050267-BZT52B20-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050267-BZT52B20-V-G S08 Impedance: 50 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 20 V Categories: Diodes - Zener - Single Alternative Parts (Cross-Reference): BZT52B20-V-GS08BZT52 B20VGS08; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Zener Current: 17 mA Max Power Dissipation: 500 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050267-BZT52B20-V-GS08
Impedance: 50 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 20 V
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): BZT52B20-V-GS08BZT52B20VGS08;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 17 mA
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1050267-BZT52B20-V-GS08
Product Name Diodes - Zener - Single - BZT52B20-V-GS08
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details