Zener Diodes 20 Volt 0.5W 2% Product overview: BZT52B20-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B20-E3-18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 108537-BZT52B20-E3-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Zener Diode 20V 410mW ±2% Surface Mount SOD-123
Zener Diodes 20 Volt 0.5W 2%
DIODE ZENER 20V 410MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT52B20-E3-18 | 108537-BZT52B20-E3-18 | BZT52B20-E3-18-ND | BZT52B20-E3-18 | BZT52B20-E3-18 |
| Product Name | 0.5W Zener Diode | Diodes - Zener - Single - BZT52B20-E3-18 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 20 volts | 20 volts | 20 volts | ||
| ZZT | 20 ohms | 20 ohms | 50 ohms |