Vishay Precision Group Diodes - Zener - Single - BZT52B18-E3-18 BZT52B18-E3-18

Description
Manufacturer: Vishay Win Source Part Number: 105246-BZT52B18-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 105246-BZT52B18-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B18-E3-18 - 105246-BZT52B18-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B18-E3-18
105246-BZT52B18-E3-18
Diodes - Zener - Single - BZT52B18-E3-18 105246-BZT52B18-E3-18
Manufacturer: Vishay Win Source Part Number: 105246-BZT52B18-E3-1 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 105246-BZT52B18-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52B18-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B18-E3-18GICT-ND
Single Zener Diodes BZT52B18-E3-18GICT-ND
Zener Diode 18V 410mW ±2% Surface Mount SOD-123

Zener Diode 18V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B18-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B18-E3-18GITR-ND
Single Zener Diodes BZT52B18-E3-18GITR-ND
Zener Diode 18V 410mW ±2% Surface Mount SOD-123

Zener Diode 18V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B18-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B18-E3-18GIDKR-ND
Single Zener Diodes BZT52B18-E3-18GIDKR-ND
Zener Diode 18V 410mW ±2% Surface Mount SOD-123

Zener Diode 18V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
18V 0.5W Zener Diode - 287-BZT52B18-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.5W Zener Diode
287-BZT52B18-E3-18
18V 0.5W Zener Diode 287-BZT52B18-E3-18
Zener Diode, 18V V(Z), 2.22%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B18-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B18-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 2.22%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B18-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B18-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B18-E3-18 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52B18-E3-18
Single Zener Diodes BZT52B18-E3-18
DIODE ZENER 18V 410MW SOD123

DIODE ZENER 18V 410MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B18-E3-18
Zener Diodes BZT52B18-E3-18
Zener Diodes 18 Volt 0.5W 2%

Zener Diodes 18 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B18-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B18-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52B18-E3-18
DIODE ZENER 18V 410MW SOD123

DIODE ZENER 18V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 105246-BZT52B18-E3-18 BZT52B18-E3-18GICT-ND 287-BZT52B18-E3-18 BZT52B18-E3-18 BZT52B18-E3-18 BZT52B18-E3-18
Product Name Diodes - Zener - Single - BZT52B18-E3-18 Single Zener Diodes 18V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 18 ohms 18 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data