BZT52-V-G-Series - Small Signal Zener Diodes Product overview: BZT52B15-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B15-V-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959165-BZT52B15-V-GS
Impedance: 30 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 15 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 23 mA
Max Power Dissipation: 500 mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-BZT52B15-V-GS08 | 959165-BZT52B15-V-GS08 |
| Product Name | Zener Diode | Diodes - Zener - Single - BZT52B15-V-GS08 |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | RoHS |
| VZ | 15 volts | 15 volts |