Vishay Precision Group 15V 0.5W Zener Diode BZT52B15-E3-18

Description
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.5W Zener Diode - 287-BZT52B15-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
287-BZT52B15-E3-18
15V 0.5W Zener Diode 287-BZT52B15-E3-18
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B15-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B15-E3-18GICT-ND
Single Zener Diodes BZT52B15-E3-18GICT-ND
Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B15-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B15-E3-18GITR-ND
Single Zener Diodes BZT52B15-E3-18GITR-ND
Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52B15-E3-18 - 913896-BZT52B15-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B15-E3-18
913896-BZT52B15-E3-18
Diodes - Zener - Single - BZT52B15-E3-18 913896-BZT52B15-E3-18
Manufacturer: Vishay Win Source Part Number: 913896-BZT52B15-E3-1 8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B15 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZT52B15-E3-18GITR, BZT52B15-E3-18-ND, BZT52B15-E3-18GICT

Manufacturer: Vishay
Win Source Part Number: 913896-BZT52B15-E3-18
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 15 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B15
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZT52B15-E3-18GITR, BZT52B15-E3-18-ND, BZT52B15-E3-18GICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B15-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B15-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52B15-E3-18
DIODE ZENER 15V 410MW SOD123

DIODE ZENER 15V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B15-E3-18
Zener Diodes BZT52B15-E3-18
Zener Diodes 15 Volt 0.5W 2%

Zener Diodes 15 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B15-E3-18 BZT52B15-E3-18GICT-ND 913896-BZT52B15-E3-18 BZT52B15-E3-18 BZT52B15-E3-18
Product Name 15V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52B15-E3-18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 11 ohms 30 ohms
Unlock Full Specs
to access all available technical data