Vishay Precision Group 15V 0.5W Zener Diode BZT52B15-E3-08

Description
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.5W Zener Diode - 287-BZT52B15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.5W Zener Diode
287-BZT52B15-E3-08
15V 0.5W Zener Diode 287-BZT52B15-E3-08
Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT52B15-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B15-E3-08TR-ND
Single Zener Diodes 112-BZT52B15-E3-08TR-ND
Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B15-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B15-E3-08CT-ND
Single Zener Diodes 112-BZT52B15-E3-08CT-ND
Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B15-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B15-E3-08DKR-ND
Single Zener Diodes 112-BZT52B15-E3-08DKR-ND
Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Zener Diode 15V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - BZT52B15-E3-08 - 770766-BZT52B15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B15-E3-08
770766-BZT52B15-E3-08
Diodes - Zener - Single - BZT52B15-E3-08 770766-BZT52B15-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770766-BZT52B15-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±2% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 11V Voltage - Zener (Nom) (Vz): 15V Family Name: BZT52B15 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 11 Ohm Alternative Parts (Cross-Reference): BZT52B15-TP; BZT52B15-HE3-18; BZT52B15-HE3-08; BZT52-C15_R1_00001; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770766-BZT52B15-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±2%
Power - Max: 410mW
Current - Reverse Leakage @ Vr: 100nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Family Name: BZT52B15
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 11 Ohm
Alternative Parts (Cross-Reference): BZT52B15-TP; BZT52B15-HE3-18; BZT52B15-HE3-08; BZT52-C15_R1_00001;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B15-E3-08
Zener Diodes BZT52B15-E3-08
Zener Diodes 15 Volt 0.5W 2%

Zener Diodes 15 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B15-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B15-E3-08
DIODE ZENER 15V 410MW SOD123

DIODE ZENER 15V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B15-E3-08 112-BZT52B15-E3-08TR-ND 770766-BZT52B15-E3-08 BZT52B15-E3-08 BZT52B15-E3-08
Product Name 15V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZT52B15-E3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 11 ohms 11 ohms 30 ohms
Unlock Full Specs
to access all available technical data