Vishay Precision Group Diodes - Zener - Single - BZT52B13-G3-08 BZT52B13-G3-08

Description
Manufacturer: Vishay Win Source Part Number: 913894-BZT52B13-G3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 13 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B13 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 913894-BZT52B13-G3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 13 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B13 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B13-G3-08 - 913894-BZT52B13-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B13-G3-08
913894-BZT52B13-G3-08
Diodes - Zener - Single - BZT52B13-G3-08 913894-BZT52B13-G3-08
Manufacturer: Vishay Win Source Part Number: 913894-BZT52B13-G3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 13 V 410 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: BZT52B13 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 913894-BZT52B13-G3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 13 V 410 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52B13
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZT52B13-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B13-G3-08-ND
Single Zener Diodes BZT52B13-G3-08-ND
Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
13V 0.5W Zener Diode - 287-BZT52B13-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.5W Zener Diode
287-BZT52B13-G3-08
13V 0.5W Zener Diode 287-BZT52B13-G3-08
Zener Diode, 13V V(Z), 2.31%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52B13-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B13-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 2.31%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52B13-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B13-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B13-G3-08
Zener Diodes BZT52B13-G3-08
Zener Diodes 13 Volt 0.5W 2%

Zener Diodes 13 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B13-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B13-G3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B13-G3-08
DIODE ZENER 13V 410MW SOD123

DIODE ZENER 13V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 913894-BZT52B13-G3-08 BZT52B13-G3-08-ND 287-BZT52B13-G3-08 BZT52B13-G3-08 BZT52B13-G3-08
Product Name Diodes - Zener - Single - BZT52B13-G3-08 Single Zener Diodes 13V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS
VZ 13 volts 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details