Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZT52B13-E3-08

Description
Win Source Part Number: 1050261-BZT52B13-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 9 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): TZMB13-GS18; BZT55B13-GS08; TZMB13-GS08; DDZ10C-7; DDZ12B-7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B13-E3-08GITR,1 12-BZT52B13-E3-08TR, 112-BZT52B13-E3-08CT ,BZT52B13-E3-08GICT- ND,BZT52B13-E3-08-ND ,BZT52B13-E3-08GITR- ND,BZT52B13-E3-08GIC T,112-BZT52B13-E3-08 DKR Base Product Number: BZT52B13
Request a Quote Datasheet
Description
Win Source Part Number: 1050261-BZT52B13-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 9 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): TZMB13-GS18; BZT55B13-GS08; TZMB13-GS08; DDZ10C-7; DDZ12B-7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B13-E3-08GITR,1 12-BZT52B13-E3-08TR, 112-BZT52B13-E3-08CT ,BZT52B13-E3-08GICT- ND,BZT52B13-E3-08-ND ,BZT52B13-E3-08GITR- ND,BZT52B13-E3-08GIC T,112-BZT52B13-E3-08 DKR Base Product Number: BZT52B13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050261-BZT52B13-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050261-BZT52B13-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050261-BZT52B13-E3-08
Win Source Part Number: 1050261-BZT52B13-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 9 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): TZMB13-GS18; BZT55B13-GS08; TZMB13-GS08; DDZ10C-7; DDZ12B-7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B13-E3-08GITR,1 12-BZT52B13-E3-08TR, 112-BZT52B13-E3-08CT ,BZT52B13-E3-08GICT- ND,BZT52B13-E3-08-ND ,BZT52B13-E3-08GITR- ND,BZT52B13-E3-08GIC T,112-BZT52B13-E3-08 DKR Base Product Number: BZT52B13

Win Source Part Number: 1050261-BZT52B13-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 9 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): TZMB13-GS18; BZT55B13-GS08; TZMB13-GS08; DDZ10C-7; DDZ12B-7;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT52B13-E3-08GITR,112-BZT52B13-E3-08TR,112-BZT52B13-E3-08CT,BZT52B13-E3-08GICT-ND,BZT52B13-E3-08-ND,BZT52B13-E3-08GITR-ND,BZT52B13-E3-08GICT,112-BZT52B13-E3-08DKR
Base Product Number: BZT52B13

Buy Now Datasheet
13V 0.5W Zener Diode - 287-BZT52B13-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 0.5W Zener Diode
287-BZT52B13-E3-08
13V 0.5W Zener Diode 287-BZT52B13-E3-08
Zener Diode, 13V V(Z), 2.31%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B13-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 13V V(Z), 2.31%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B13-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B13-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT52B13-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B13-E3-08DKR-ND
Single Zener Diodes 112-BZT52B13-E3-08DKR-ND
Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B13-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B13-E3-08TR-ND
Single Zener Diodes 112-BZT52B13-E3-08TR-ND
Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B13-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B13-E3-08CT-ND
Single Zener Diodes 112-BZT52B13-E3-08CT-ND
Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Zener Diode 13V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B13-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B13-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B13-E3-08
DIODE ZENER 13V 410MW SOD123

DIODE ZENER 13V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B13-E3-08
Zener Diodes BZT52B13-E3-08
Zener Diodes 13 Volt 0.5W 2%

Zener Diodes 13 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1050261-BZT52B13-E3-08 287-BZT52B13-E3-08 112-BZT52B13-E3-08DKR-ND BZT52B13-E3-08 BZT52B13-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 13V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123
VZ 13 volts 13 volts 13 volts
ZZT 9 ohms 9 ohms 25 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C6V8,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details