Vishay Intertechnology, Inc. 12V 500mW Zener Diode BZT52B12VGS18

Description
Diode Zener Single 12V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B12VGS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B12VGS18 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 12V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B12VGS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B12VGS18 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 500mW Zener Diode
295-BZT52B12VGS18
12V 500mW Zener Diode 295-BZT52B12VGS18
Diode Zener Single 12V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B12VGS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B12VGS18 can be used for catalog matching and distributor lookup.

Diode Zener Single 12V 2% 500mW 2-Pin SOD-123 T/R Product overview: BZT52B12VGS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52B12VGS18 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZT52B12VGS18 - 973126-BZT52B12VGS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B12VGS18
973126-BZT52B12VGS18
Diodes - Zener - Single - BZT52B12VGS18 973126-BZT52B12VGS18
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973126-BZT52B12VGS18 Impedance: 20 Ω Power Dissipation: 500 mW Voltage Tolerance: 2 % Zener Voltage: 12 V Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Zener Current: 28 mA Max Power Dissipation: 500 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973126-BZT52B12VGS18
Impedance: 20 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 12 V
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 28 mA
Max Power Dissipation: 500 mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZT52B12VGS18 973126-BZT52B12VGS18
Product Name 12V 500mW Zener Diode Diodes - Zener - Single - BZT52B12VGS18
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data