Zener Diode 12V 410mW ±2% Surface Mount SOD-123
Zener Diode 12V 410mW ±2% Surface Mount SOD-123
Zener Diode 12V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 12V 410MW SOD123
Zener Diodes 12 Volt 0.5W 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52B12-E3-18GITR-ND | BZT52B12-E3-18 | BZT52B12-E3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 |