Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050259-BZT52B10-V-G
Impedance: 15 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 10 V
Categories: Diodes - Zener - Single
Alternative Parts (Cross-Reference): BZT52B10-V-GS08BZT52
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 33 mA
Max Power Dissipation: 500 mW
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1050259-BZT52B10-V-GS08 |
| Product Name | Diodes - Zener - Single - BZT52B10-V-GS08 |
| RoHS Compliant | RoHS |