Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZT52B10-HE3-08

Description
Win Source Part Number: 1050256-BZT52B10-HE3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B9V1-E3-08; BZT52B11-HE3-08; BZT52B12-E3-08; SZMM3Z8V2ST1G; SZMM5Z9V1ST1G; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B10-HE3-08GICT, BZT52B10-HE3-08GIDKR ,BZT52B10-HE3-08-ND, BZT52B10-HE3-08GITR Base Product Number: BZT52B10
Request a Quote Datasheet
Description
Win Source Part Number: 1050256-BZT52B10-HE3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B9V1-E3-08; BZT52B11-HE3-08; BZT52B12-E3-08; SZMM3Z8V2ST1G; SZMM5Z9V1ST1G; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B10-HE3-08GICT, BZT52B10-HE3-08GIDKR ,BZT52B10-HE3-08-ND, BZT52B10-HE3-08GITR Base Product Number: BZT52B10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050256-BZT52B10-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050256-BZT52B10-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050256-BZT52B10-HE3-08
Win Source Part Number: 1050256-BZT52B10-HE3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZT52 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B9V1-E3-08; BZT52B11-HE3-08; BZT52B12-E3-08; SZMM3Z8V2ST1G; SZMM5Z9V1ST1G; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B10-HE3-08GICT, BZT52B10-HE3-08GIDKR ,BZT52B10-HE3-08-ND, BZT52B10-HE3-08GITR Base Product Number: BZT52B10

Win Source Part Number: 1050256-BZT52B10-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZT52
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 5.2 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52B9V1-E3-08; BZT52B11-HE3-08; BZT52B12-E3-08; SZMM3Z8V2ST1G; SZMM5Z9V1ST1G;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT52B10-HE3-08GICT,BZT52B10-HE3-08GIDKR,BZT52B10-HE3-08-ND,BZT52B10-HE3-08GITR
Base Product Number: BZT52B10

Buy Now Datasheet
Single Zener Diodes - BZT52B10-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B10-HE3-08GITR-ND
Single Zener Diodes BZT52B10-HE3-08GITR-ND
Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
10V 0.5W Zener Diode - 2086-BZT52B10-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.5W Zener Diode
2086-BZT52B10-HE3-08
10V 0.5W Zener Diode 2086-BZT52B10-HE3-08
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B10-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZT52B10-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B10-HE3-08
Zener Diodes BZT52B10-HE3-08
Zener Diodes 10 Volt 0.5W 2% AUTO

Zener Diodes 10 Volt 0.5W 2% AUTO

Buy Now Datasheet
Single Zener Diodes - BZT52B10-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZT52B10-HE3-08
Single Zener Diodes BZT52B10-HE3-08
DIODE ZENER 10V 410MW SOD123

DIODE ZENER 10V 410MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B10-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B10-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B10-HE3-08
DIODE ZENER 10V 410MW SOD123

DIODE ZENER 10V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1050256-BZT52B10-HE3-08 BZT52B10-HE3-08GITR-ND 2086-BZT52B10-HE3-08 BZT52B10-HE3-08 BZT52B10-HE3-08 BZT52B10-HE3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 10V 0.5W Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 5 ohms 5 ohms 15 ohms 15 ohms
IR 0.1000 mA 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data