Zener Diode 10V 410mW ±2% Surface Mount SOD-123
DIODE ZENER 10V 410MW SOD123
DIODE ZENER 10V 410MW SOD123
Zener Diodes 10 Volt 0.5W 2%
DIODE ZENER 10V 410MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT52B10-G3-08TR-ND | BZT52B10-G3-08 | BZT52B10-G3-08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123 |