Vishay Precision Group 10V 0.5W Zener Diode BZT52B10-E3-18

Description
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B10-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B10-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 0.5W Zener Diode - 287-BZT52B10-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.5W Zener Diode
287-BZT52B10-E3-18
10V 0.5W Zener Diode 287-BZT52B10-E3-18
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B10-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B10-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZT52B10-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B10-E3-18-ND
Single Zener Diodes BZT52B10-E3-18-ND
Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 959819-BZT52B10-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
959819-BZT52B10-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single 959819-BZT52B10-E3-18
Win Source Part Number: 959819-BZT52B10-E3-1 8 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V Voltage - Zener (Nom) (Vz): 10 V Impedance (Max) (Zzt): 5.2 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): BZT52B9V1-E3-08; BZT52B11-HE3-08; BZT52B12-E3-08; SZMM3Z8V2ST1G; SZMM5Z9V1ST1G; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZT52B10

Win Source Part Number: 959819-BZT52B10-E3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 7.5 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 5.2 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52B9V1-E3-08; BZT52B11-HE3-08; BZT52B12-E3-08; SZMM3Z8V2ST1G; SZMM5Z9V1ST1G;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZT52B10

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B10-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B10-E3-18
Discrete Semiconductor Products - Diodes - Zener BZT52B10-E3-18
DIODE ZENER 10V 410MW SOD123

DIODE ZENER 10V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B10-E3-18
Zener Diodes BZT52B10-E3-18
Zener Diodes 10 Volt 0.5W 2%

Zener Diodes 10 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52B10-E3-18 BZT52B10-E3-18-ND 959819-BZT52B10-E3-18 BZT52B10-E3-18 BZT52B10-E3-18
Product Name 10V 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 5 ohms 5 ohms 15 ohms
Unlock Full Specs
to access all available technical data