Vishay Precision Group Diodes - Zener - Single - BZT52B10-E3-08 BZT52B10-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770765-BZT52B10-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±2% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Family Name: BZT52B10 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5.2 Ohm Alternative Parts (Cross-Reference): BZT52B10-TP; BZT52B10-HE3-18; BZT52B10-HE3-08; MMSZ4697; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770765-BZT52B10-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±2% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Family Name: BZT52B10 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5.2 Ohm Alternative Parts (Cross-Reference): BZT52B10-TP; BZT52B10-HE3-18; BZT52B10-HE3-08; MMSZ4697; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B10-E3-08 - 770765-BZT52B10-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B10-E3-08
770765-BZT52B10-E3-08
Diodes - Zener - Single - BZT52B10-E3-08 770765-BZT52B10-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770765-BZT52B10-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±2% Power - Max: 410mW Current - Reverse Leakage @ Vr: 100nA @ 7.5V Voltage - Zener (Nom) (Vz): 10V Family Name: BZT52B10 Categories: Discrete Semiconductor Products Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5.2 Ohm Alternative Parts (Cross-Reference): BZT52B10-TP; BZT52B10-HE3-18; BZT52B10-HE3-08; MMSZ4697; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770765-BZT52B10-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±2%
Power - Max: 410mW
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Family Name: BZT52B10
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 5.2 Ohm
Alternative Parts (Cross-Reference): BZT52B10-TP; BZT52B10-HE3-18; BZT52B10-HE3-08; MMSZ4697;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B10-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B10-E3-08CT-ND
Single Zener Diodes 112-BZT52B10-E3-08CT-ND
Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B10-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B10-E3-08DKR-ND
Single Zener Diodes 112-BZT52B10-E3-08DKR-ND
Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B10-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B10-E3-08TR-ND
Single Zener Diodes 112-BZT52B10-E3-08TR-ND
Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Zener Diode 10V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
10V 0.5W Zener Diode - 287-BZT52B10-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.5W Zener Diode
287-BZT52B10-E3-08
10V 0.5W Zener Diode 287-BZT52B10-E3-08
Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B10-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B10-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B10-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B10-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B10-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B10-E3-08
DIODE ZENER 10V 410MW SOD123

DIODE ZENER 10V 410MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52B10-E3-08
Zener Diodes BZT52B10-E3-08
Zener Diodes 10 Volt 0.5W 2%

Zener Diodes 10 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 770765-BZT52B10-E3-08 112-BZT52B10-E3-08CT-ND 287-BZT52B10-E3-08 BZT52B10-E3-08 BZT52B10-E3-08
Product Name Diodes - Zener - Single - BZT52B10-E3-08 Single Zener Diodes 10V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
VZ 10 volts 10 volts 10 volts
ZZT 5 ohms 5 ohms 15 ohms
IR 1.00E-4 mA 100 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data