Vishay Intertechnology, Inc. Automotive 14.7V 30Ohm 500mW Zener Diode BZT52-C15-GS08

Description
Zener Diode Single 14.7V 6% 30Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: BZT52-C15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 14.7V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 14.7V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-C15-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Single 14.7V 6% 30Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: BZT52-C15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 14.7V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 14.7V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-C15-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 14.7V 30Ohm 500mW Zener Diode - 295-BZT52-C15-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 14.7V 30Ohm 500mW Zener Diode
295-BZT52-C15-GS08
Automotive 14.7V 30Ohm 500mW Zener Diode 295-BZT52-C15-GS08
Zener Diode Single 14.7V 6% 30Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: BZT52-C15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 14.7V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 14.7V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-C15-GS08 can be used for catalog matching and distributor lookup.

Zener Diode Single 14.7V 6% 30Ohm 500mW Automotive 2-Pin SOD-123 T/R Product overview: BZT52-C15-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 14.7V, 30Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 14.7V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZT52-C15-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238649-BZT52-C15-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238649-BZT52-C15-GS08
Discrete Semiconductor Products 238649-BZT52-C15-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238649-BZT52-C15-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZT52C15-V Alternative Parts (Cross-Reference): BZT52C15-V; BZT52C15-V-GS18; BZT52C15-V-G-18; BZT52C15-V-G-08; Introduction Date: April 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238649-BZT52-C15-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZT52C15-V
Alternative Parts (Cross-Reference): BZT52C15-V; BZT52C15-V-GS18; BZT52C15-V-G-18; BZT52C15-V-G-08;
Introduction Date: April 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZT52-C15-GS08 238649-BZT52-C15-GS08
Product Name Automotive 14.7V 30Ohm 500mW Zener Diode Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data