13.3V Clamp 22.7A Ipp Tvs Diode Through Hole SOD-57
13.3V Clamp 22.7A Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 7.5VWM 13.3VC SOD57
Zener Diodes 9.1 Volt 600W 6%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT03C9V1-TAPTB-ND | BZT03C9V1-TAP | BZT03C9V1-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-57 | SOD-57 |