Win Source Part Number: 992125-BZT03C91-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 25,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Voltage - Breakdown (Min): 85V
Voltage - Clamping (Max) @ Ipp: 126V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.4A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BZT03C91-TRDKR,1
Base Product Number: BZT03C91
Zener Diodes 91 Volt 600W 6% Product overview: BZT03C91-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C91-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 91V 1.3W SOD57
126V Clamp 2.4A Ipp Tvs Diode Through Hole SOD-57
ZENER DIODE, 91V, 1.3W, SOD-57; Zener Voltage Nom:91V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
Zener Diodes 91 Volt 600W 6%
TVS DIODE 75VWM 126VC SOD57
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 992125-BZT03C91-TR | 287-BZT03C91-TR | 112-BZT03C91-TRCT-ND | 05M4000 | BZT03C91-TR | BZT03C91-TR |
| Product Name | Circuit Protection - TVS - Diodes | 600W Zener Diode | Single Zener Diodes | Zener Diode, 91V, 1.3W, Sod-57; Zener Voltage Nom Vishay | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-57, Axial | Tape and Reel | SOD-57 | SOD-57 | SOD-57 | |
| Peak Pulse Power | 600 watts | |||||
| VC | 126 volts | |||||
| VBR | 85 volts | |||||
| RoHS Compliant | RoHS | RoHS |