12.3V Clamp 24.4A Ipp Tvs Diode Through Hole SOD-57
Zener Diodes 8.2 Volt 600W 6% Product overview: BZT03C8V2-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C8V2-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 865181-BZT03C8V2-TAP
Features: 12.3V Clamp 24.4A Ipp Tvs Diode Through Hole SOD-57
Package: Tape & Box (TB)
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C8V2
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Zener Diodes 8.2 Volt 600W 6%
TVS DIODE 6.8VWM 12.3VC SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes |
| Product Number | BZT03C8V2-TAP-ND | 287-BZT03C8V2-TAP | 865181-BZT03C8V2-TAP | BZT03C8V2-TAP | BZT03C8V2-TAP |
| Product Name | Single Zener Diodes | 600W Zener Diode | TVS - TVS - Diodes - BZT03C8V2-TAP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||
| Package | Tape and Reel | SOD-57 | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | ||||
| VZ | 8.2 volts | 8.2 volts |