Vishay Precision Group Single Zener Diodes BZT03C82-TR

Description
114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT03C82-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C82-TR-ND
Single Zener Diodes 112-BZT03C82-TR-ND
114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57

114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C82-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C82-CT-ND
Single Zener Diodes 112-BZT03C82-CT-ND
114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57

114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C82-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C82-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C82-TR
TVS DIODE 68VWM 114VC SOD57

TVS DIODE 68VWM 114VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C82-TR
Zener Diodes BZT03C82-TR
Zener Diodes 82 Volt 600W 6%

Zener Diodes 82 Volt 600W 6%

Buy Now Datasheet
Zener Diode, 3.25W, 82V, Sod-57; Zener Voltage Nom Vishay - 89K2153 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.25W, 82V, Sod-57; Zener Voltage Nom Vishay
89K2153
Zener Diode, 3.25W, 82V, Sod-57; Zener Voltage Nom Vishay 89K2153
ZENER DIODE, 3.25W, 82V, SOD-57; Zener Voltage Nom:82V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3.25W, 82V, SOD-57; Zener Voltage Nom:82V; Power Dissipation:3.25W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode,single, Two Terminal,82V V(Z),6.1%,sod-57 Vishay - 32C9936 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,82V V(Z),6.1%,sod-57 Vishay
32C9936
Zener Diode,single, Two Terminal,82V V(Z),6.1%,sod-57 Vishay 32C9936
Zener Diode,Single, Two Terminal,82V V(Z),6.1%,SOD-57

Zener Diode,Single, Two Terminal,82V V(Z),6.1%,SOD-57

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT03C82-TR-ND BZT03C82-TR BZT03C82-TR 89K2153 32C9936
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 3.25W, 82V, Sod-57; Zener Voltage Nom Vishay Zener Diode,single, Two Terminal,82V V(Z),6.1%,sod-57 Vishay
Tj 175 C (347 F) 175 C (347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package SOD-57 SOD-57 SOD-57
VZ 82 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 7384989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B51X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers