114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57
Diode Zener Single 82V 6% 1.3W 2-Pin SOD-57 Ammo Product overview: BZT03C82-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C82-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 913892-BZT03C82-TAP
Features: 114V Clamp 2.6A Ipp Tvs Diode Through Hole SOD-57
Package: Tape & Box (TB)
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C82
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Zener Diodes 82 Volt 600W 6%
TVS DIODE 68VWM 114VC SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes |
| Product Number | BZT03C82-TAP-ND | 287-BZT03C82-TAP | 913892-BZT03C82-TAP | BZT03C82-TAP | BZT03C82-TAP |
| Product Name | Single Zener Diodes | 82V 1.3W Zener Diode | TVS - TVS - Diodes - BZT03C82-TAP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | ||
| Package | Tape and Reel | SOD-57 | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | ||||
| VZ | 82 volts | 82 volts |