11.3V Clamp 26.5A Ipp Tvs Diode Through Hole SOD-57
11.3V Clamp 26.5A Ipp Tvs Diode Through Hole SOD-57
Zener Diode surge curr. Specif., 1.3W, 5
Zener Diode surge curr. Specif., 1.3W, 5
Zener Diode surge curr. Specif., 1.3W, 5
TVS DIODE 6.2VWM 11.3VC SOD57
Zener Diodes 7.5 Volt 600W 6%
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT03C7V5-TR-ND | 1808226 | BZT03C7V5-TR | BZT03C7V5-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | ||
| Package | SOD-57 | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |