11.3V Clamp 26.5A Ipp Tvs Diode Through Hole SOD-57
11.3V Clamp 26.5A Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 6.2VWM 11.3VC SOD57
Zener Diodes 7.5 Volt 600W 6%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C7V5-TAPGICT-ND | BZT03C7V5-TAP | BZT03C7V5-TAP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-57 | SOD-57 |