Vishay Precision Group 75V 600W Zener Diode BZT03C75-TR

Description
75V Zener Diode, 600W Peak Pulse Power, 6% Tol Product overview: BZT03C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
75V Zener Diode, 600W Peak Pulse Power, 6% Tol Product overview: BZT03C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 600W Zener Diode - 287-BZT03C75-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 600W Zener Diode
287-BZT03C75-TR
75V 600W Zener Diode 287-BZT03C75-TR
75V Zener Diode, 600W Peak Pulse Power, 6% Tol Product overview: BZT03C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TR can be used for catalog matching and distributor lookup.

75V Zener Diode, 600W Peak Pulse Power, 6% Tol Product overview: BZT03C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZT03C75-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C75-TR-ND
Single Zener Diodes 112-BZT03C75-TR-ND
103.5V Clamp 2.9A Ipp Tvs Diode Through Hole SOD-57

103.5V Clamp 2.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C75-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C75-TRCT-ND
Single Zener Diodes 112-BZT03C75-TRCT-ND
DIODE ZENER 75V 1.3W SOD57

DIODE ZENER 75V 1.3W SOD57

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 971617-BZT03C75-TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
971617-BZT03C75-TR
Circuit Protection - TVS - Diodes 971617-BZT03C75-TR
Win Source Part Number: 971617-BZT03C75-TR Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 25,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 62V Voltage - Breakdown (Min): 70V Voltage - Clamping (Max) @ Ipp: 103.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2.9A Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-BZT03C75-TRDKR,1 12-BZT03C75-TRCT,BZT 03C75-TR-ND,112-BZT0 3C75-TR Base Product Number: BZT03C75

Win Source Part Number: 971617-BZT03C75-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 25,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 62V
Voltage - Breakdown (Min): 70V
Voltage - Clamping (Max) @ Ipp: 103.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2.9A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-BZT03C75-TRDKR,112-BZT03C75-TRCT,BZT03C75-TR-ND,112-BZT03C75-TR
Base Product Number: BZT03C75

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C75-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C75-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C75-TR
TVS DIODE 62VWM 103.5VC SOD57

TVS DIODE 62VWM 103.5VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C75-TR
Zener Diodes BZT03C75-TR
Zener Diodes 75 Volt 600W 6%

Zener Diodes 75 Volt 600W 6%

Buy Now Datasheet
Zener Diode, 75V, 1.3W, Sod-57; Zener Voltage Nom Vishay - 05M3997 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 75V, 1.3W, Sod-57; Zener Voltage Nom Vishay
05M3997
Zener Diode, 75V, 1.3W, Sod-57; Zener Voltage Nom Vishay 05M3997
ZENER DIODE, 75V, 1.3W, SOD-57; Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 75V, 1.3W, SOD-57; Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZT03C75-TR 112-BZT03C75-TR-ND 971617-BZT03C75-TR BZT03C75-TR BZT03C75-TR 05M3997
Product Name 75V 600W Zener Diode Single Zener Diodes Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 75V, 1.3W, Sod-57; Zener Voltage Nom Vishay
Package Tape and Reel SOD-57, Axial SOD-57 SOD-57 SOD-57
RoHS Compliant RoHS RoHS
VZ 75 volts 75 volts
ZZT 100 ohms 100 ohms
PD 3250 milliwatts 1300 milliwatts
Unlock Full Specs
to access all available technical data