Vishay Precision Group 75V 1.3W Zener Diode BZT03C75-TAP

Description
Diode Zener Single 75V 6% 1.3W 2-Pin SOD-57 Ammo Product overview: BZT03C75-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 75V 6% 1.3W 2-Pin SOD-57 Ammo Product overview: BZT03C75-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 1.3W Zener Diode - 287-BZT03C75-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 1.3W Zener Diode
287-BZT03C75-TAP
75V 1.3W Zener Diode 287-BZT03C75-TAP
Diode Zener Single 75V 6% 1.3W 2-Pin SOD-57 Ammo Product overview: BZT03C75-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 75V 6% 1.3W 2-Pin SOD-57 Ammo Product overview: BZT03C75-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C75-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - BZT03C75-TAP - 1025897-BZT03C75-TAP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZT03C75-TAP
1025897-BZT03C75-TAP
TVS - TVS - Diodes - BZT03C75-TAP 1025897-BZT03C75-TAP
Manufacturer: Vishay Win Source Part Number: 1025897-BZT03C75-TAP Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: SOD-57 STAND-OFF Voltage (Vwm): 62V Minimum Breakdown Voltage: 70V Max Clamping Voltage: 103.5V Peak Pulse Current(Ippm): 2.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025897-BZT03C75-TAP
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: SOD-57
STAND-OFF Voltage (Vwm): 62V
Minimum Breakdown Voltage: 70V
Max Clamping Voltage: 103.5V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT03C75-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C75-TAPGITB-ND
Single Zener Diodes BZT03C75-TAPGITB-ND
103.5V Clamp 2.9A Ipp Tvs Diode Through Hole SOD-57

103.5V Clamp 2.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - BZT03C75-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT03C75-TAPGICT-ND
Single Zener Diodes BZT03C75-TAPGICT-ND
103.5V Clamp 2.9A Ipp Tvs Diode Through Hole SOD-57

103.5V Clamp 2.9A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C75-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C75-TAP
Discrete Semiconductor Products - Diodes - Zener BZT03C75-TAP
TVS DIODE 62VWM 103.5VC SOD57

TVS DIODE 62VWM 103.5VC SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C75-TAP
Zener Diodes BZT03C75-TAP
Zener Diodes 75 Volt 600W 6%

Zener Diodes 75 Volt 600W 6%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Zener Diodes Zener Diodes
Product Number 287-BZT03C75-TAP 1025897-BZT03C75-TAP BZT03C75-TAPGITB-ND BZT03C75-TAP BZT03C75-TAP
Product Name 75V 1.3W Zener Diode TVS - TVS - Diodes - BZT03C75-TAP Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Ammo Pack SOD-57 SOD-57 SOD-57
RoHS Compliant RoHS
VZ 75 volts 75 volts
ZZT 100 ohms 100 ohms
PD 1300 milliwatts
Unlock Full Specs
to access all available technical data