Vishay Precision Group Zener Voltage Nom Vishay BZT03C75-TAP.

Description
Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
Datasheet
Description
Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Vishay - 60AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Vishay
60AC7982
Zener Voltage Nom Vishay 60AC7982
Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

Zener Voltage Nom:75V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 60AC7982
Product Name Zener Voltage Nom Vishay
Package SOD-57
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B56J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers