Zener Diodes 68 Volt 600W 6% Product overview: BZT03C68-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C68-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 865180-BZT03C68-TAP
Features: 94.4V Clamp 3.2A Ipp Tvs Diode Through Hole SOD-57
Package: Cut Tape (CT), Tape & Box (TB)
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C68
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZT03C68-TAPGICT, BZT03C68-TAPGITB, BZT03C68-TAP-ND
94.4V Clamp 3.2A Ipp Tvs Diode Through Hole SOD-57
94.4V Clamp 3.2A Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 56VWM 94.4VC SOD57
Zener Diodes 68 Volt 600W 6%
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT03C68-TAP | 865180-BZT03C68-TAP | BZT03C68-TAPGITB-ND | BZT03C68-TAP | BZT03C68-TAP |
| Product Name | 600W Zener Diode | TVS - TVS - Diodes - BZT03C68-TAP | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | SOD-57 | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | ||||
| VZ | 68 volts | 68 volts | |||
| ZZT | 80 ohms | 80 ohms |