70.8V Clamp 4.2A Ipp Tvs Diode Through Hole SOD-57
70.8V Clamp 4.2A Ipp Tvs Diode Through Hole SOD-57
ZENER DIODE, 51V, 1.3W, SOD-57; Zener Voltage Nom:51V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
TVS DIODE 43VWM 70.8VC SOD57
Zener Diodes 51 Volt 600W 6%
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZT03C51-TR-ND | 05M3992 | BZT03C51-TR | BZT03C51-TR |
| Product Name | Single Zener Diodes | Zener Diode, 51V, 1.3W, Sod-57; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 175 C (347 F) | ? to 175 C (? to 347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | SOD-57 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | |||
| PD | 1300 milliwatts |