Vishay Precision Group Single Zener Diodes BZT03C47-TR

Description
65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet
Description
65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZT03C47-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C47-TR-ND
Single Zener Diodes 112-BZT03C47-TR-ND
65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57

65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
Single Zener Diodes - 112-BZT03C47-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT03C47-CT-ND
Single Zener Diodes 112-BZT03C47-CT-ND
65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57

65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57

Buy Now Datasheet
TVS - TVS - Diodes - BZT03C47-TR - 865179-BZT03C47-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - BZT03C47-TR
865179-BZT03C47-TR
TVS - TVS - Diodes - BZT03C47-TR 865179-BZT03C47-TR
Manufacturer: Vishay Win Source Part Number: 865179-BZT03C47-TR Features: 65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57 Package: Reel - TR Package: SOD-57, Axial Mounting: Through Hole Family Name: BZT03C47 Categories: Circuit Protection Case / Package: SOD-57 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BZT03C47-TR-ND, 112-BZT03C47-TR, 112-BZT03C47-DKR, 112-BZT03C47-CT

Manufacturer: Vishay
Win Source Part Number: 865179-BZT03C47-TR
Features: 65.5V Clamp 4.6A Ipp Tvs Diode Through Hole SOD-57
Package: Reel - TR
Package: SOD-57, Axial
Mounting: Through Hole
Family Name: BZT03C47
Categories: Circuit Protection
Case / Package: SOD-57
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BZT03C47-TR-ND, 112-BZT03C47-TR, 112-BZT03C47-DKR, 112-BZT03C47-CT

Buy Now Datasheet
Zener Diodes - 1682147P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1682147P
Zener Diodes 1682147P
Zener Diode 47V 1.3W Surge 4.6A SOD-57

Zener Diode 47V 1.3W Surge 4.6A SOD-57

Supplier's Site
Zener Diodes - 1682147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1682147
Zener Diodes 1682147
Zener Diode 47V 1.3W Surge 4.6A SOD-57

Zener Diode 47V 1.3W Surge 4.6A SOD-57

Supplier's Site
Zener Diodes - 1681879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1681879
Zener Diodes 1681879
Zener Diode 47V 1.3W Surge 4.6A SOD-57

Zener Diode 47V 1.3W Surge 4.6A SOD-57

Supplier's Site
47V 1.3W Zener Diode - 287-BZT03C47-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1.3W Zener Diode
287-BZT03C47-TR
47V 1.3W Zener Diode 287-BZT03C47-TR
Diode Zener Single 47V 6% 1.3W 2-Pin SOD-57 T/R Product overview: BZT03C47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C47-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 47V 6% 1.3W 2-Pin SOD-57 T/R Product overview: BZT03C47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C47-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 47V, 1.3W, Sod-57; Zener Voltage Nom Vishay - 73K4276 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 47V, 1.3W, Sod-57; Zener Voltage Nom Vishay
73K4276
Zener Diode, 47V, 1.3W, Sod-57; Zener Voltage Nom Vishay 73K4276
ZENER DIODE, 47V, 1.3W, SOD-57; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 47V, 1.3W, SOD-57; Zener Voltage Nom:47V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT03C47-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT03C47-TR
Discrete Semiconductor Products - Diodes - Zener BZT03C47-TR
DIODE ZENER 47V 1.3W SOD57

DIODE ZENER 47V 1.3W SOD57

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT03C47-TR
Zener Diodes BZT03C47-TR
Zener Diodes 47 Volt 600W 6%

Zener Diodes 47 Volt 600W 6%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZT03C47-TR-ND 865179-BZT03C47-TR 1682147P 1682147 287-BZT03C47-TR 73K4276 BZT03C47-TR BZT03C47-TR
Product Name Single Zener Diodes TVS - TVS - Diodes - BZT03C47-TR Zener Diodes Zener Diodes 47V 1.3W Zener Diode Zener Diode, 47V, 1.3W, Sod-57; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj 175 C (347 F) -65 C (-85 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package SOD-57 SOD-57 Sod-57 Tape and Reel SOD-57 SOD-57 SOD-57
Pin Count 2 2
RoHS Compliant RoHS RoHS
VZ 47 volts 47 volts
Unlock Full Specs
to access all available technical data