60.7V Clamp 4.9A Ipp Tvs Diode Through Hole SOD-57
60.7V Clamp 4.9A Ipp Tvs Diode Through Hole SOD-57
Zener Diodes 43 Volt 600W 6%
TVS DIODE 36VWM 60.7VC SOD57
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT03C43-TAPGICT-ND | BZT03C43-TAP | BZT03C43-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | SOD-57 | SOD-57 | |
| Life Cycle Stage | Active |