Zener Diodes 39 Volt 600W 6% Product overview: BZT03C39-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C39-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1115697-BZT03C39-TR
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 5,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 37V
Voltage - Clamping (Max) @ Ipp: 54.1V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Alternative Parts (Cross-Reference): BZT03C39TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT03C39-TRGICT-ND,B
Base Product Number: BZT03C39
54.1V Clamp 5.5A Ipp Tvs Diode Through Hole SOD-57
54.1V Clamp 5.5A Ipp Tvs Diode Through Hole SOD-57
Zener Diodes 39 Volt 600W 6%
ZENER DIODE, 39V, 1.3W, SOD-57; Zener Voltage Nom:39V; Power Dissipation:1.3W; Diode Case Style:SOD-57; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZT03 Series; Qualification:- RoHS Compliant: Yes
TVS DIODE 33VWM 54.1VC SOD57
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT03C39-TR | 1115697-BZT03C39-TR | 112-BZT03C39-TRCT-ND | BZT03C39-TR | 05M3991 | BZT03C39-TR |
| Product Name | 600W Zener Diode | Circuit Protection - TVS - Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, 39V, 1.3W, Sod-57; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-57, Axial | SOD-57 | SOD-57 | SOD-57 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 39 volts | 39 volts | ||||
| ZZT | 40 ohms | 40 ohms | ||||
| PD | 3250 milliwatts | 1300 milliwatts |